Manufacturer: Microchip Technology
Win Source Part Number: 116223-U4083B-MFPG3Y
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB STER 250MW 8SOIC Product overview: U4083B-MFPG3Y 19 from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 250MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG3Y 19 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB STER 250MW 8SOIC
IC AMP CLASS AB STER 250MW 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 116223-U4083B-MFPG3Y 19 | U4083B-MFPG3Y19-ND | 742-U4083B-MFPG3Y 19 | U4083B-MFPG3Y 19 | U4083B-MFPG3Y 19 | U4083B-MFPG3Y 19 |
| Product Name | Linear - Linear - Amplifiers - Audio - U4083B-MFPG3Y 19 | Audio Amplifiers | 250MW Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 16 volts | 2 to 16 volts | 2 to 16 volts | 16 to 2 volts | ||
| Output Power | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |