8-Channel Variable Gain Amplifier 64-TQFP -40 to 85
Variable Gain Amplifier 8 Circuit Differential 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 213837-VCA8617PAGR
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.85 V to 3.15 V
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
8-Channel Variable Gain Amplifier 64-TQFP -40 to 85 Product overview: VCA8617PAGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA8617PAGR can be used for catalog matching and distributor lookup.
Special Purpose Amplifiers 8-Channel Variable Gain Amplifier
IC VARIABLE GAIN 8 CIRC 64TQFP
IC VARIABLE GAIN 8 CIRC 64TQFP
Variable Gain Amplifier 8 Circuit Differential 64-TQFP (10x10)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA8617PAGR | VCA8617PAGR-ND | 213837-VCA8617PAGR | 687-VCA8617PAGR | VCA8617PAGR | VCA8617PAGR | VCA8617PAGR | VCA8617PAGR |
| Product Name | VCA8617 8-Channel Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8617PAGR | Operational Amplifier IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | TQFP | 64-TQFP | QFP; 64-TQFP (10x10) | Tape and Reel | 64-TQFP | QFP; 64-TQFP | ||
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | 300 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |