Texas Instruments VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier VCA810AID

Description
High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Request a Quote
Description
High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VCA810AID is a DC-coupled, wideband, voltage-controlled gain amplifier with differential input and single-ended output, designed for applications requiring precise gain control over a ±40 dB range. It operates from ±5 V supplies and maintains a constant bandwidth of 35 MHz across all gain settings. Gain linearity is accurate within ±0.9 dB for the high-grade version over the -1.8 V to -0.2 V control voltage range, enabling use as a received signal strength indicator. The device provides a low input noise voltage of 2.4 nV/√Hz, an output current capability of ±60 mA, and a maximum supply current of 24.8 mA over the -40°C to 85°C temperature range. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The VCA810AID is a DC-coupled, wideband, voltage-controlled gain amplifier with differential input and single-ended output, designed for applications requiring precise gain control over a ±40 dB range. It operates from ±5 V supplies and maintains a constant bandwidth of 35 MHz across all gain settings. Gain linearity is accurate within ±0.9 dB for the high-grade version over the -1.8 V to -0.2 V control voltage range, enabling use as a received signal strength indicator. The device provides a low input noise voltage of 2.4 nV/√Hz, an output current capability of ±60 mA, and a maximum supply current of 24.8 mA over the -40°C to 85°C temperature range. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier - VCA810AID - Texas Instruments
Dallas, TX, United States
VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier
VCA810AID
VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier VCA810AID
High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85

High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
35MHz 350V SOIC Operational Amplifier IC
687-VCA810AID
35MHz 350V SOIC Operational Amplifier IC 687-VCA810AID
35MHz Op Amp, 350V/µs Slew Rate, 85dB CMRR, 1-Ch, 8-SOIC Product overview: VCA810AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 350V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHz, 350V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA810AID can be used for catalog matching and distributor lookup.

35MHz Op Amp, 350V/µs Slew Rate, 85dB CMRR, 1-Ch, 8-SOIC Product overview: VCA810AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 350V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHz, 350V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA810AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Controlled Amplifiers - 9233458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controlled Amplifiers
9233458
Voltage Controlled Amplifiers 9233458
Texas Instruments VCA810AID

Texas Instruments VCA810AID

Supplier's Site
Voltage Controlled Amplifiers - 6604522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controlled Amplifiers
6604522P
Voltage Controlled Amplifiers 6604522P
Texas Instruments VCA810AID

Texas Instruments VCA810AID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-17491-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17491-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17491-5-ND
Variable Gain Amplifier 1 Circuit 8-SOIC

Variable Gain Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810AID - 036234-VCA810AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810AID
036234-VCA810AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810AID 036234-VCA810AID
Manufacturer: Texas Instruments Win Source Part Number: 036234-VCA810AID Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Amplifier Type: Variable Gain Slew Rate: 350 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4 V to 6 V Operating Supply Current: 20mA Channel Output Current: 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 036234-VCA810AID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 35MHz
Amplifier Type: Variable Gain
Slew Rate: 350 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4 V to 6 V
Operating Supply Current: 20mA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - VCA810AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA810AID
Instrumentation, OP Amps, Buffer Amps VCA810AID
Variable Gain Amplifier 1 Circuit 8-SOIC

Variable Gain Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Special Purpose Amplifiers
VCA810AID
Special Purpose Amplifiers VCA810AID
Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl

Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA810AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA810AID
Integrated Circuits (ICs) - Linear - Amplifiers VCA810AID
IC VARIABLE GAIN 1 CIRCUIT 8SOIC

IC VARIABLE GAIN 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA810AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA810AID
IC VARIABLE GAIN 1 CIRCUIT 8SOIC

IC VARIABLE GAIN 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number VCA810AID 687-VCA810AID 9233458 6604522P 296-17491-5-ND 036234-VCA810AID VCA810AID VCA810AID VCA810AID VCA810AID
Product Name VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 35MHz 350V SOIC Operational Amplifier IC Voltage Controlled Amplifiers Voltage Controlled Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810AID Instrumentation, OP Amps, Buffer Amps Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC Rail/Tube SOIC; Soic SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 to 12 volts 4 to 6 volts 8 volts
Slew Rate 350 V/µs 350 V/µs 350 V/µs 350 V/µs 3.50E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
 - CLC404AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details