IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: XR8052AMP8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8052AMP8MTR can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904094-XR8052AMP8MTR
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 1016-2030-2, 1016-2030-1, 1016-2030-6
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-XR8052AMP8MTR | 904094-XR8052AMP8MTR | 1016-2030-2-ND | XR8052AMP8MTR | XR8052AMP8MTR | XR8052AMP8MTR |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052AMP8MTR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Slew Rate | 190 V/µs | 190 V/µs | 190 V/µs | 1.90E-4 V/µs | ||
| Bandwidth | 260 MHz | 90 MHz | 90 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-MSOP |