IC CMOS 1 CIRCUIT SOT25-5 Product overview: XC221A1200MR-G from Torex Semiconductor Ltd. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XC221A1200MR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 214052-XC221A1200MR-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 20mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-25
Supply Voltage - Operating: 1.2 V to 10 V, ±0.6 V to 5 V
Operating Supply Current: 100μA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25-5
IC CMOS 1 CIRCUIT SOT25-5
IC CMOS 1 CIRCUIT SOT25-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-XC221A1200MR-G | 214052-XC221A1200MR-G | XC221A1200MR-G-ND | XC221A1200MR-G | XC221A1200MR-G | XC221A1200MR-G |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XC221A1200MR-G | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |
| Bandwidth | 0.5500 MHz | 0.5500 MHz | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SOT-25 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | -30degC ~ 80degC |