Texas Instruments High-Performance Analog 710MHz 12V Operational Amplifier IC VCA821IDGSR

Description
Analog IC, 710MHz BW, 1-Ch, VSSOP, 12V Product overview: VCA821IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog IC, 710MHz BW, 1-Ch, VSSOP, 12V Product overview: VCA821IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
710MHz 12V Operational Amplifier IC
687-VCA821IDGSR
710MHz 12V Operational Amplifier IC 687-VCA821IDGSR
Analog IC, 710MHz BW, 1-Ch, VSSOP, 12V Product overview: VCA821IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821IDGSR can be used for catalog matching and distributor lookup.

Analog IC, 710MHz BW, 1-Ch, VSSOP, 12V Product overview: VCA821IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDGSR - 938557-VCA821IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDGSR
938557-VCA821IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDGSR 938557-VCA821IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 938557-VCA821IDGSR Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 1 Circuit - 10-VSSOP Package: Reel - TR Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: VCA821 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: VCA821IDGSRG4, VCA821IDGSRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938557-VCA821IDGSR
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier 1 Circuit - 10-VSSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: VCA821
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: VCA821IDGSRG4, VCA821IDGSRG4-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - VCA821IDGSR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
VCA821IDGSR-ND
Instrumentation, Op Amps, Buffer Amps VCA821IDGSR-ND
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA821IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA821IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers VCA821IDGSR
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - VCA821IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA821IDGSR
Instrumentation, OP Amps, Buffer Amps VCA821IDGSR
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA821IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA821IDGSR
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-VCA821IDGSR 938557-VCA821IDGSR VCA821IDGSR-ND VCA821IDGSR VCA821IDGSR VCA821IDGSR
Product Name 710MHz 12V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDGSR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 12 volts 7 volts
Slew Rate 2500 V/µs 2500 V/µs 0.0025 V/µs 2500 V/µs
Bandwidth 320 MHz 710 MHz 710 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details