The VCA810 is a DC-coupled, wideband, voltage-controlled gain amplifier with a differential input and single-ended output, designed for applications requiring precise gain adjustment over a ±40 dB range. It operates from ±5 V supplies and maintains a constant 35 MHz bandwidth across all gain settings. The device features a 40 dB/V gain control linearity accurate to ±1.5 dB, a low input noise voltage of 2.4 nV/√Hz, and a ±60 mA output current capability. It is packaged in an SOIC-8 case measuring 4.90 mm × 3.91 mm and is rated for operation from -40°C to 85°C.
High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 8-SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Variable Gain Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA810IDRG4 | VCA810IDRG4-ND | VCA810IDRG4 | VCA810IDRG4 | VCA810IDRG4 | VCA810IDRG4 |
| Product Name | VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | |||
| Slew Rate | 350 V/µs | 3.50E-4 V/µs | 350 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |