Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
2-Ch Analog IC, 40MHz BW, TQFP, 5.25V Product overview: VCA2612Y/2K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40MHz, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2612Y/2K can be used for catalog matching and distributor lookup.
Dual, Variable Gain Amplifier with Low Noise Preamp, TQFP-48
Manufacturer: Texas Instruments
Win Source Part Number: 118825-VCA2612Y/2K
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 40MHz
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC VARIABLE GAIN 2 CIRC 48TQFP
IC VARIABLE GAIN 2 CIRC 48TQFP
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA2612Y/2K-ND | 687-VCA2612Y/2K | VCA2612Y/2K | 118825-VCA2612Y/2K | VCA2612Y/2K | VCA2612Y/2K | VCA2612Y/2K |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 40MHz 5.25V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2612Y/2K | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | 300 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 48-TQFP | Tape and Reel | QFP; TQFP48 | QFP; 48-TQFP (7x7) | QFP; 48-TQFP | ||
| Number of Pins | 48 | ||||||
| Standards | RoHS | RoHS | RoHS |