High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 8-SOIC
Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl
Variable Gain Amplifier 1 Circuit 8-SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA810IDG4 | VCA810IDG4-ND | VCA810IDG4 | VCA810IDG4 | VCA810IDG4 | VCA810IDG4 |
| Product Name | VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier | Instrumentation, Op Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | |||
| Slew Rate | 350 V/µs | 350 V/µs | 3.50E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |