STMicroelectronics, Inc. 1MHz 15V SOIC Operational Amplifier IC UA748ID

Description
1MHz Op Amp, 2mV Vos, 80dB CMRR, 15V, SOIC Product overview: UA748ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA748ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MHz Op Amp, 2mV Vos, 80dB CMRR, 15V, SOIC Product overview: UA748ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA748ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 15V SOIC Operational Amplifier IC
687-UA748ID
1MHz 15V SOIC Operational Amplifier IC 687-UA748ID
1MHz Op Amp, 2mV Vos, 80dB CMRR, 15V, SOIC Product overview: UA748ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA748ID can be used for catalog matching and distributor lookup.

1MHz Op Amp, 2mV Vos, 80dB CMRR, 15V, SOIC Product overview: UA748ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA748ID can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-4084-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4084-5-ND
Instrumentation, Op Amps, Buffer Amps 497-4084-5-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748ID - 937977-UA748ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748ID
937977-UA748ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748ID 937977-UA748ID
Manufacturer: STMicroelectronics Win Source Part Number: 937977-UA748ID Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UA748 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-4084-5, -497-4084-5

Manufacturer: STMicroelectronics
Win Source Part Number: 937977-UA748ID
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UA748
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-4084-5, -497-4084-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - UA748ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UA748ID
Instrumentation, OP Amps, Buffer Amps UA748ID
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - UA748ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
UA748ID
Integrated Circuits (ICs) - Linear - Amplifiers UA748ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
UA748ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps UA748ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-UA748ID 497-4084-5-ND 937977-UA748ID UA748ID UA748ID UA748ID
Product Name 1MHz 15V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748ID Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 10 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data