The XR8054ASO14X is a quad low-cost voltage feedback amplifier designed for operation on supply voltages ranging from +3V to +5V or ±5V. It features a wide input voltage range, allowing operation down to 300mV below the negative rail and 0.9V below the positive rail. The amplifier boasts a small signal bandwidth of 260MHz and a slew rate of 190V/Oºs, making it suitable for high-speed applications. This amplifier is characterized by its rail-to-rail output performance, low power consumption of 2.6mA per channel, and the ability to drive output currents of ±100mA. It is particularly well-suited for battery-powered systems and video applications, including video surveillance, active filter circuits, and coaxial cable drivers. The device operates effectively across a wide temperature range of -40°C to 125°C and is available in a 14-SOIC package. Engineers should consider the XR8054ASO14X for applications requiring high performance in compact designs, especially where low power and high output drive capabilities are essential.
Manufacturer: MaxLinear Inc
Win Source Part Number: 939869-XR8054ASO14X
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: XR8054ASO14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8054ASO14X can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 939869-XR8054ASO14X | XR8054ASO14X-ND | 687-XR8054ASO14X | XR8054ASO14X | XR8054ASO14X | XR8054ASO14X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8054ASO14X | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | -40degC ~ 125degC | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||
| Slew Rate | 190 V/µs | 190 V/µs | 190 V/µs | 1.90E-4 V/µs |