High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 036236-VCA810IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 35MHz
Amplifier Type: Variable Gain
Slew Rate: 350 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4 V to 6 V
Operating Supply Current: 20mA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 350uV Offset-Max, 30MHz Band Width, BIPolar, PDSO8
35MHz Op Amp, 350V/µs Slew Rate, 85dB CMRR, 1-Ch, 8-SOIC Product overview: VCA810IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 350V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHz, 350V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA810IDR can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 8-SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl
Variable Gain Amplifier 1 Circuit 8-SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA810IDR | 036236-VCA810IDR | VCA810IDR | 687-VCA810IDR | VCA810IDR-ND | VCA810IDR | VCA810IDR | VCA810IDR | VCA810IDR | VCA810IDR |
| Product Name | VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810IDR | 35MHz 350V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; SOIC8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 4 to 6 volts | 8 to 12 volts | 8 volts | 8 volts | ||||||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |