Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85
168MHz Variable Gain Amplifier, 40dB, 1700V/µs Slew Rate, VSSOP Product overview: VCA822IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 168MHz, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822IDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1279130-VCA822IDGST
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 168MHz
Supply Current: 36mA
Amplifier Type: Variable Gain
Slew Rate: 1700V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): VCA822IDR; VCA822IDRG4; VCA822IDG4;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: VCA822
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): ±3.5V ~ 6V
Variable Gain Amplifier 1 Circuit 10-VSSOP
Special Purpose Amplifiers WB >40dB Gain Adj Rng Lin V/V Var Gain
IC VARIABLE GAIN 1 CIRC 10VSSOP
IC VARIABLE GAIN 1 CIRC 10VSSOP
Variable Gain Amplifier 1 Circuit 10-VSSOP
IC VARIABLE GAIN 1 CIRC 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA822IDGST | 687-VCA822IDGST | 1279130-VCA822IDGST | 296-22683-2-ND | VCA822IDGST | VCA822IDGST | VCA822IDGST | VCA822IDGST | VCA822IDGST |
| Product Name | VCA822 Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | 168MHz 1700V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDGST | Instrumentation, Op Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 12 volts | 3.5 to 6 volts | 7 volts |