Texas Instruments VCA8500 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp VCA8500IRGCT

Description
8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85
Request a Quote
Description
8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VCA8500 is an 8-channel, ultralow-power variable gain amplifier with a low-noise pre-amplifier, designed for ultrasound systems. It is packaged in a QFN-64 PowerPAD™ package measuring 9 mm × 9 mm. Each channel consumes 65 mW, has a fixed 20 dB pre-amplifier gain, and supports programmable post-gain settings of 20 dB, 25 dB, 27 dB, or 30 dB with a 46 dB total gain control range. The device features an integrated second-order linear-phase low-pass filter with bandwidth options of 10 MHz or 15 MHz, input voltage noise of 0.8 nV/√Hz, and channel-to-channel matching of ±0.25 dB. It operates from -40°C to +85°C and is RoHS-compliant with a lead-free finish. The VCA8500IRGCT variant is available in tape and reel packaging with 250 units per reel.

Datasheet Summary
Powered by GS/AI

The VCA8500 is an 8-channel, ultralow-power variable gain amplifier with a low-noise pre-amplifier, designed for ultrasound systems. It is packaged in a QFN-64 PowerPAD™ package measuring 9 mm × 9 mm. Each channel consumes 65 mW, has a fixed 20 dB pre-amplifier gain, and supports programmable post-gain settings of 20 dB, 25 dB, 27 dB, or 30 dB with a 46 dB total gain control range. The device features an integrated second-order linear-phase low-pass filter with bandwidth options of 10 MHz or 15 MHz, input voltage noise of 0.8 nV/√Hz, and channel-to-channel matching of ±0.25 dB. It operates from -40°C to +85°C and is RoHS-compliant with a lead-free finish. The VCA8500IRGCT variant is available in tape and reel packaging with 250 units per reel.

Suppliers

Company
Product
Description
Supplier Links
VCA8500 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp - VCA8500IRGCT - Texas Instruments
Dallas, TX, United States
VCA8500 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp
VCA8500IRGCT
VCA8500 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp VCA8500IRGCT
8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85

8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
55MHz 5V VQFN Operational Amplifier IC
687-VCA8500IRGCT
55MHz 5V VQFN Operational Amplifier IC 687-VCA8500IRGCT
8-Ch 55MHz Variable Gain Amp, 5V, 30dB, 64-VQFN Product overview: VCA8500IRGCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA8500IRGCT can be used for catalog matching and distributor lookup.

8-Ch 55MHz Variable Gain Amp, 5V, 30dB, 64-VQFN Product overview: VCA8500IRGCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA8500IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCT - 142587-VCA8500IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCT
142587-VCA8500IRGCT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCT 142587-VCA8500IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 142587-VCA8500IRGCT Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) -3db Bandwidth: 55MHz Amplifier Type: Variable Gain Family Name: VCA8500 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3.15 V to 3.6 V, 4.75 V to 5.25 V Operating Supply Current: 145mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): VCA8500IRGCR; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142587-VCA8500IRGCT
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
-3db Bandwidth: 55MHz
Amplifier Type: Variable Gain
Family Name: VCA8500
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3.15 V to 3.6 V, 4.75 V to 5.25 V
Operating Supply Current: 145mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): VCA8500IRGCR;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - VCA8500IRGCT - Rochester Electronics
Newburyport, MA, United States
Analog Circuit, 1 Func, 8 Channel, BIPolar, PQCC64

Analog Circuit, 1 Func, 8 Channel, BIPolar, PQCC64

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23338-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23338-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23338-2-ND
Variable Gain Amplifier 8 Circuit Differential 64-VQFN (9x9)

Variable Gain Amplifier 8 Circuit Differential 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA8500IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA8500IRGCT
Integrated Circuits (ICs) - Linear - Amplifiers VCA8500IRGCT
IC VARIABLE GAIN 8 CIRC 64VQFN

IC VARIABLE GAIN 8 CIRC 64VQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA8500IRGCT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA8500IRGCT
IC VARIABLE GAIN 8 CIRC 64VQFN

IC VARIABLE GAIN 8 CIRC 64VQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA8500IRGCT
Instrumentation, OP Amps, Buffer Amps VCA8500IRGCT
Variable Gain Amplifier 8 Circuit Differential 64-VQFN (9x9)

Variable Gain Amplifier 8 Circuit Differential 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
Special Purpose Amplifiers
VCA8500IRGCT
Special Purpose Amplifiers VCA8500IRGCT
Special Purpose Amplifiers 8Ch Ultra-Low Pwr Variable Gain Amp

Special Purpose Amplifiers 8Ch Ultra-Low Pwr Variable Gain Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number VCA8500IRGCT 687-VCA8500IRGCT 142587-VCA8500IRGCT VCA8500IRGCT 296-23338-2-ND VCA8500IRGCT VCA8500IRGCT VCA8500IRGCT VCA8500IRGCT
Product Name VCA8500 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 55MHz 5V VQFN Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCT Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Special Purpose Amplifiers
Device Type Variable Gain Amplifiers
Standards and Certifications RoHS
Package Type VQFN Tape and Reel 64-VQFN (9x9) VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.15 to 3.6 volts 3.15 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
 - CLC420AJFQML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers