Manufacturer: MaxLinear Inc
Win Source Part Number: 904096-XR8052ASO8X
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP DUAL VFB 62MHZ RR 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 904096-XR8052ASO8X | XR8052ASO8X-ND | 3417-XR8052ASO8X | XR8052ASO8X | XR8052ASO8X | XR8052ASO8X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052ASO8X | Instrumentation, Op Amps, Buffer Amps | IC OPAMP DUAL VFB 62MHZ RR 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||
| Slew Rate | 190 V/µs | 1.90E-4 V/µs | 190 V/µs |