MaxLinear, Inc. Instrumentation, Op Amps, Buffer Amps XR8054ASO14MTR

Description
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 1016-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1016-2032-2-ND
Instrumentation, Op Amps, Buffer Amps 1016-2032-2-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8054ASO14MTR - 136899-XR8054ASO14MTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8054ASO14MTR
136899-XR8054ASO14MTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8054ASO14MTR 136899-XR8054ASO14MTR
Manufacturer: Exar Corporation Win Source Part Number: 136899-XR8054ASO14MT R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 62MHz Amplifier Type: Voltage Feedback Slew Rate: 190 V/μs Current - Input Bias: 1.3μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 2.6mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 260MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 136899-XR8054ASO14MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 62MHz
Amplifier Type: Voltage Feedback
Slew Rate: 190 V/μs
Current - Input Bias: 1.3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 2.6mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 260MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - XR8054ASO14MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
XR8054ASO14MTR
Integrated Circuits (ICs) - Linear - Amplifiers XR8054ASO14MTR
IC OPAMP VFB 4 CIRCUIT 14SOIC

IC OPAMP VFB 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8054ASO14MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
XR8054ASO14MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps XR8054ASO14MTR
IC OPAMP VFB 4 CIRCUIT 14SOIC

IC OPAMP VFB 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - XR8054ASO14MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
XR8054ASO14MTR
Instrumentation, OP Amps, Buffer Amps XR8054ASO14MTR
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1016-2032-2-ND 136899-XR8054ASO14MTR XR8054ASO14MTR XR8054ASO14MTR XR8054ASO14MTR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8054ASO14MTR Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 2.6 milliamps 2.6 milliamps 2.6 milliamps 2.6 milliamps
Slew Rate 190 V/µs 190 V/µs 1.90E-4 V/µs 190 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data