1MHz Op Amp, 7.5mV Vos, 15V, DIP-8, Bipolar Product overview: UA748CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA748CN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 137812-UA748CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 1.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-DIP
OP AMP, 1MHZ, 0.5V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-UA748CN | 497-4083-5-ND | 137812-UA748CN | UA748CN | 89K1127 | 761-UA748CN | UA748CN | UA748CN |
| Product Name | 1MHz 15V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748CN | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Stmicroelectronics | IC OPAMP GP 1 CIRCUIT 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 15 volts | 5 to 20 volts | 5 to 15 volts | 10 volts | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | ||
| Bandwidth | 1 MHz | 1 MHz | 1 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |