The UA741CPSRE4 is a general-purpose operational amplifier in an 8-pin SO package measuring 6.20mm × 5.30mm, characterized for operation from 0°C to 70°C. It features short-circuit protection, a large common-mode and differential voltage range, and internal frequency compensation that eliminates the need for external components. The device has no latch-up and supports voltage-follower applications.
General-Purpose Operational Amplifier 8-SO 0 to 70
General Purpose Amplifier 1 Circuit 8-SO
Operational Amplifiers - Op Amps General-Purpose Op Amp
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | UA741CPSRE4 | UA741CPSRE4-ND | UA741CPSRE4 | UA741CPSRE4 | UA741CPSRE4 | UA741CPSRE4 |
| Product Name | UA741 General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||||
| VOS | 6 millivolts | 1 millivolts | ||||
| Quiescent Current (IQ) | 2800 microamps | |||||
| CMRR | 70 dB |