2-Channel Variable Gain Amplifier 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1116948-VCA2615RGZR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Amplifier Type: Variable Gain
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 42MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier 2 Circuit Differential 48-VQFN (7x7)
2-channel variable gain amplifier 48-VQFN -40 to 85 Product overview: VCA2615RGZR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2615RGZR can be used for catalog matching and distributor lookup.
VCA2615 2-channel variable gain amplifier
IC VARIABLE GAIN 2 CIRC 48VQFN
IC VARIABLE GAIN 2 CIRC 48VQFN
IC VARIABLE GAIN 2 CIRC 48VQFN
Variable Gain Amplifier 2 Circuit Differential 48-VQFN (7x7)
Special Purpose Amplifiers 2-Channel Variable Gain Amplifier
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA2615RGZR | 1116948-VCA2615RGZR | VCA2615RGZR-ND | 687-VCA2615RGZR | VCA2615RGZR | VCA2615RGZR | VCA2615RGZR | VCA2615RGZR | VCA2615RGZR | VCA2615RGZR |
| Product Name | VCA2615 2-Channel Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2615RGZR | Instrumentation, Op Amps, Buffer Amps | Dual VQFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | |
| Device Type | Variable Gain Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | TQFP,VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | Tape and Reel | VQFN48 | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 volts | 4.75 volts | ||||||
| GBW | 42 MHz | 42 MHz | 42 MHz |