Texas Instruments High-Performance Analog Operational Amplifier IC UC3176QP

Description
Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3176QP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3176QP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3176QP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3176QP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-UC3176QP
Operational Amplifier IC 687-UC3176QP
Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3176QP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3176QP can be used for catalog matching and distributor lookup.

Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3176QP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3176QP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11210-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11210-5-ND
Instrumentation, Op Amps, Buffer Amps 296-11210-5-ND
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3176QP - 056246-UC3176QP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3176QP
056246-UC3176QP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3176QP 056246-UC3176QP
Manufacturer: Texas Instruments Win Source Part Number: 056246-UC3176QP Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Power Slew Rate: 1 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 35 V Operating Supply Current: 21mA Channel Output Current: 2A Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: Texas Instruments
Win Source Part Number: 056246-UC3176QP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Power
Slew Rate: 1 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 35 V
Operating Supply Current: 21mA
Channel Output Current: 2A
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - UC3176QP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
UC3176QP
Integrated Circuits (ICs) - Linear - Amplifiers UC3176QP
IC POWER 2 CIRCUIT 28PLCC

IC POWER 2 CIRCUIT 28PLCC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - UC3176QP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UC3176QP
Instrumentation, OP Amps, Buffer Amps UC3176QP
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-UC3176QP 296-11210-5-ND 056246-UC3176QP UC3176QP UC3176QP
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3176QP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3 to 35 volts 3 to 35 volts 3 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Bandwidth 1 MHz 1 MHz 1 MHz
Operating Temperature 0 C (32 F) -55 to 150 C (-67 to 302 F) 0 to 70 C (32 to 158 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data