Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 14-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1279127-VCA821ID
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 710MHz
Supply Current: 34mA
Amplifier Type: Variable Gain
Slew Rate: 2500V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: VCA821
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): ±3.5V ~ 6V
710MHz Variable Gain Amplifier, 65dB CMRR, 2500V/µs Slew Rate, 14-SOIC Product overview: VCA821ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 2500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821ID can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Special Purpose Amplifiers WB >40dB Adjust Rng Linear Vari Gain Amp
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC, OP-AMP VGA 710MHZ SGL 14SOIC; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:710MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 3.5V to ± 6V; Amplifier Case RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | VCA821ID | 296-22989-5-ND | 1279127-VCA821ID | 687-VCA821ID | VCA821ID | VCA821ID | VCA821ID | VCA821ID | 37AJ1490 |
| Product Name | VCA821 Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821ID | 710MHz 2500V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Vga 710Mhz Sgl 14Soic; No. Of Channels Texas Instruments |
| Device Type | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC | ||||
| Source Current (IS) | 34 milliamps | 34 milliamps | 34 milliamps | 34 milliamps | |||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | 2500 V/µs | 0.0025 V/µs |