Cirrus Logic, Inc. Linear - Linear - Amplifiers - Audio - WM9001GEFL WM9001GEFL

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036515-WM9001GEFL Packaging: Tray Type: Class D, Class AB Features: Depop, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Dimension: 16-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036515-WM9001GEFL Packaging: Tray Type: Class D, Class AB Features: Depop, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Dimension: 16-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - WM9001GEFL - 036515-WM9001GEFL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - WM9001GEFL
036515-WM9001GEFL
Linear - Linear - Amplifiers - Audio - WM9001GEFL 036515-WM9001GEFL
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036515-WM9001GEFL Packaging: Tray Type: Class D, Class AB Features: Depop, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Dimension: 16-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036515-WM9001GEFL
Packaging: Tray
Type: Class D, Class AB
Features: Depop, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Dimension: 16-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Audio Amplifier - 742-WM9001GEFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Audio Amplifier
742-WM9001GEFL
QFN Audio Amplifier 742-WM9001GEFL
Consumer Circuit, CMOS, PQCC16, 3 X 3 MM, 0.75 MM HEIGHT, 0.50 MM PITCH, PLASTIC, MO-220VGGD-2, QFN-16 Product overview: WM9001GEFL from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-WM9001GEFL can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PQCC16, 3 X 3 MM, 0.75 MM HEIGHT, 0.50 MM PITCH, PLASTIC, MO-220VGGD-2, QFN-16 Product overview: WM9001GEFL from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-WM9001GEFL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - WM9001GEFL-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
WM9001GEFL-ND
Audio Amplifiers WM9001GEFL-ND
Amplifier IC 1-Channel (Mono) Class D, Class AB 16-QFN (3x3)

Amplifier IC 1-Channel (Mono) Class D, Class AB 16-QFN (3x3)

Buy Now Datasheet
Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR - 143-WM9001GEFL - Utmel Electronic Limited
Hong Kong, China
Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR
143-WM9001GEFL
Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR 143-WM9001GEFL
Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR

Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR

Supplier's Site
Linear - Amplifiers - Audio - WM9001GEFL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
WM9001GEFL
Linear - Amplifiers - Audio WM9001GEFL
IC AMP D/AB MONO 16QFN

IC AMP D/AB MONO 16QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
WM9001GEFL
Integrated Circuits (ICs) - Linear - Amplifiers WM9001GEFL
IC AMP D/AB MONO 16QFN

IC AMP D/AB MONO 16QFN

Supplier's Site
Audio Amplifiers - WM9001GEFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
WM9001GEFL
Audio Amplifiers WM9001GEFL
Amplifier IC 1-Channel (Mono) Class D, Class AB 16-QFN (3x3)

Amplifier IC 1-Channel (Mono) Class D, Class AB 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 036515-WM9001GEFL 742-WM9001GEFL WM9001GEFL-ND 143-WM9001GEFL WM9001GEFL WM9001GEFL WM9001GEFL
Product Name Linear - Linear - Amplifiers - Audio - WM9001GEFL QFN Audio Amplifier Audio Amplifiers Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to ? volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB; Class D Class AB; Class D Class AB Class AB; Class D
Package Type 16-QFN (3x3) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data