Manufacturer: Texas Instruments
Win Source Part Number: 213651-UC3178QPTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Power
Slew Rate: 1 V/μs
Current - Input Bias: 50μA
Voltage - Input Offset: 12mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 13mA
Channel Output Current: 450mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
VOICE COIL MOTOR CONTROLLER, 0.45A, PQCC28, PLASTIC, LCC-28 Product overview: UC3178QPTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.45A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3178QPTR can be used for catalog matching and distributor lookup.
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
IC POWER 2 CIRCUIT 28PLCC
IC POWER 2 CIRCUIT 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | 213651-UC3178QPTR | 687-UC3178QPTR | UC3178QPTR-ND | UC3178QPTR | UC3178QPTR | UC3178QPTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3178QPTR | 0.45A Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 15 volts | 3 volts | ||||
| Source Current (IS) | 13 milliamps | 13 milliamps | ||||
| VOS | 12 millivolts | 12 millivolts | ||||
| IBIAS | 50 µA | 50 µA | ||||
| GBW | 2 MHz | 2 MHz |