Enhanced Product 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Op Amp 5-SOT-23 -55 to 125
IC OP AMP 1CH SOT-23-5
ENHANCED PRODUCT 2.2V, 50MHZ, LO
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | V62/11610-01XE | 296-V62/11610-01XETR-ND | V62/11610-01XE |
| Product Name | OPA365-EP Enhanced Product 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Op Amp | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | ||
| Quiescent Current (IQ) | 5500 microamps | ||
| GBW | 50 MHz | ||
| Slew Rate | 25 V/µs | 25 V/µs | 2.50E-5 V/µs |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |