MaxLinear, Inc. Operational Amplifier IC XR8052AMP8X

Description
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: XR8052AMP8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8052AMP8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: XR8052AMP8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8052AMP8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-XR8052AMP8X
Operational Amplifier IC 687-XR8052AMP8X
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: XR8052AMP8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8052AMP8X can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: XR8052AMP8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8052AMP8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - XR8052AMP8X-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
XR8052AMP8X-ND
Instrumentation, Op Amps, Buffer Amps XR8052AMP8X-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052AMP8X - 801859-XR8052AMP8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052AMP8X
801859-XR8052AMP8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052AMP8X 801859-XR8052AMP8X
Manufacturer: MaxLinear, Inc. Win Source Part Number: 801859-XR8052AMP8X Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Output Type: Rail-to-Rail -3db Bandwidth: 65MHz Amplifier Type: Voltage Feedback Slew Rate: 190V/μs Gain Bandwidth Product: 175MHz Current - Input Bias: 1.3μA Voltage - Input Offset: 500μV Current - Supply: 2.6mA Current - Output / Channel: 100mA Voltage - Supply, Single/Dual (±): 2.7V ~ 12.6V, ±1.35V ~ 6.3V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 801859-XR8052AMP8X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
-3db Bandwidth: 65MHz
Amplifier Type: Voltage Feedback
Slew Rate: 190V/μs
Gain Bandwidth Product: 175MHz
Current - Input Bias: 1.3μA
Voltage - Input Offset: 500μV
Current - Supply: 2.6mA
Current - Output / Channel: 100mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 12.6V, ±1.35V ~ 6.3V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Instrumentation, OP Amps, Buffer Amps - XR8052AMP8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
XR8052AMP8X
Instrumentation, OP Amps, Buffer Amps XR8052AMP8X
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - XR8052AMP8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
XR8052AMP8X
Integrated Circuits (ICs) - Linear - Amplifiers XR8052AMP8X
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052AMP8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
XR8052AMP8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps XR8052AMP8X
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-XR8052AMP8X XR8052AMP8X-ND 801859-XR8052AMP8X XR8052AMP8X XR8052AMP8X XR8052AMP8X
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8052AMP8X Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 190 V/µs 190 V/µs 190 V/µs 190 V/µs 1.90E-4 V/µs
Bandwidth 260 MHz 65 MHz 90 MHz 90 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) -40degC ~ 125degC
Features Rail-Rail-Out Single-Supply
Unlock Full Specs
to access all available technical data