Texas Instruments VCA5807 Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer VCA5807PZP

Description
Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCA5807 Fully Integrated, 8-channel, Voltage Controlled  Amplifier w/ Passive CW Mixer - VCA5807PZP - Texas Instruments
Dallas, TX, United States
VCA5807 Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer
VCA5807PZP
VCA5807 Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer VCA5807PZP
Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85

Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-VCA5807PZP
Special Purpose Amplifier Ic 771-VCA5807PZP
Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85 Product overview: VCA5807PZP from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA5807PZP can be used for catalog matching and distributor lookup.

Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85 Product overview: VCA5807PZP from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA5807PZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - 296-37007-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-37007-5-ND
Special Purpose Amplifiers 296-37007-5-ND
Variable Gain IC Medical Ultrasound Imaging, Sonar 100-HTQFP (14x14)

Variable Gain IC Medical Ultrasound Imaging, Sonar 100-HTQFP (14x14)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA5807PZP - 799023-VCA5807PZP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA5807PZP
799023-VCA5807PZP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA5807PZP 799023-VCA5807PZP
Manufacturer: Texas Instruments Win Source Part Number: 799023-VCA5807PZP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 100-TQFP Exposed Pad Number of Circuits: 8 Mounting: SMD Output Type: Differential -3db Bandwidth: 800kHz Amplifier Type: Variable Gain Family Name: VCA5807 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Output Current per Channel: 20mA GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V Introduction Date: December 05, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799023-VCA5807PZP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 100-TQFP Exposed Pad
Number of Circuits: 8
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 800kHz
Amplifier Type: Variable Gain
Family Name: VCA5807
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Output Current per Channel: 20mA
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V
Introduction Date: December 05, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA5807PZP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA5807PZP
Integrated Circuits (ICs) - Linear - Amplifiers VCA5807PZP
IC OPAMP VGA 8 CIRCUIT 100HTQFP

IC OPAMP VGA 8 CIRCUIT 100HTQFP

Supplier's Site
Special Purpose Amplifiers - VCA5807PZP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
VCA5807PZP
Special Purpose Amplifiers VCA5807PZP
IC OPAMP VGA 8 CIRCUIT 100HTQFP

IC OPAMP VGA 8 CIRCUIT 100HTQFP

Supplier's Site Datasheet
Special Purpose Amplifiers - VCA5807PZP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
VCA5807PZP
Special Purpose Amplifiers VCA5807PZP
Variable Gain IC Medical Ultrasound Imaging, Sonar 100-HTQFP (14x14)

Variable Gain IC Medical Ultrasound Imaging, Sonar 100-HTQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
Special Purpose Amplifiers
VCA5807PZP
Special Purpose Amplifiers VCA5807PZP
Special Purpose Amplifiers Fully Intg 8-CH VTG Controlled Amp

Special Purpose Amplifiers Fully Intg 8-CH VTG Controlled Amp

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - VCA5807PZP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
VCA5807PZP
Linear - Amplifiers - Special Purpose VCA5807PZP
IC OPAMP VGA 8 CIRCUIT 100HTQFP

IC OPAMP VGA 8 CIRCUIT 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number VCA5807PZP 771-VCA5807PZP 296-37007-5-ND 799023-VCA5807PZP VCA5807PZP VCA5807PZP VCA5807PZP VCA5807PZP VCA5807PZP
Product Name VCA5807 Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer Special Purpose Amplifier Ic Special Purpose Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA5807PZP Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Standards and Certifications RoHS RoHS RoHS
Package Type HTQFP Tray 100-TQFP Exposed Pad 100-TQFP Exposed Pad Surface Mount QFP; 100-TQFP Exposed Pad
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - CLC406AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers