Manufacturer: Texas Instruments
Win Source Part Number: 036237-VCA8613YT
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.85 V to 3.15 V
Gain Bandwidth Product (GBP): 70MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250
VCA8613: 8-Channel Variable Gain Amplifier 64-TQFP -40 to 85 Product overview: VCA8613YT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA8613YT can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 8 Circuit Differential 64-TQFP (10x10)
Variable Gain Amplifier 8 Circuit Differential 64-TQFP (10x10)
IC VARIABLE GAIN 8 CIRC 64TQFP
Variable Gain Amplifier 8 Circuit Differential 64-TQFP (10x10)
IC VARIABLE GAIN 8 CIRC 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 036237-VCA8613YT | 687-VCA8613YT | 296-15991-1-ND | VCA8613YT | VCA8613YT | VCA8613YT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8613YT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.85 to 3.15 volts | 2.85 to 3.15 volts | 3.15 volts | |||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | ||||
| GBW | 70 MHz | 70 MHz | ||||
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | 300 V/µs | |
| Bandwidth | 70 MHz | 70 MHz |