MaxLinear, Inc. Operational Amplifier IC XR8051AST5

Description
IC VOLTAGE FEEDBACK 1 CIRC TSOT5 Product overview: XR8051AST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051AST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 1 CIRC TSOT5 Product overview: XR8051AST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051AST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-XR8051AST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-XR8051AST5
Operational Amplifier IC 687-XR8051AST5
IC VOLTAGE FEEDBACK 1 CIRC TSOT5 Product overview: XR8051AST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051AST5 can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC TSOT5 Product overview: XR8051AST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051AST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8051AST5 - 939867-XR8051AST5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8051AST5
939867-XR8051AST5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8051AST5 939867-XR8051AST5
Manufacturer: MaxLinear Inc Win Source Part Number: 939867-XR8051AST5 Operating Temperature Range: -40°C ~ 125°C Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939867-XR8051AST5
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - XR8051AST5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
XR8051AST5-ND
Instrumentation, Op Amps, Buffer Amps XR8051AST5-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
XR8051AST5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps XR8051AST5
IC VOLTAGE FEEDBACK 1 CIRC TSOT5

IC VOLTAGE FEEDBACK 1 CIRC TSOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - XR8051AST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
XR8051AST5
Integrated Circuits (ICs) - Linear - Amplifiers XR8051AST5
IC VOLTAGE FEEDBACK 1 CIRC TSOT5

IC VOLTAGE FEEDBACK 1 CIRC TSOT5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - XR8051AST5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
XR8051AST5
Instrumentation, OP Amps, Buffer Amps XR8051AST5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-XR8051AST5 939867-XR8051AST5 XR8051AST5-ND XR8051AST5 XR8051AST5 XR8051AST5
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8051AST5 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Slew Rate 190 V/µs 190 V/µs 1.90E-4 V/µs 190 V/µs
Bandwidth 175 MHz 65 MHz 65 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Bulk SOT; TSOT-5 SOT; SOT-23-5 Thin, TSOT-23-5 -40degC ~ 125degC SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data