The VCA2615PFBR is a dual-channel, low-noise variable-gain amplifier with a preamplifier, designed for ultrasound systems and test equipment. It operates from a single +5V supply and dissipates 154mW per channel. The device features a programmable low-noise preamplifier with gain settings of 3dB, 12dB, 18dB, and 22dB, and an active termination network offering selectable input impedances of 130Ω, 250Ω, 500Ω, 1000Ω, and 1500Ω. The variable-gain amplifier provides a 52dB gain control range with a linear 22dB/V response over a 0.2V to 2.5V control voltage. It offers differential outputs with a maximum output swing of 6VPP, a bandwidth of 42MHz, and input-referred voltage noise of 0.7nV/√Hz. The amplifier includes adjustable output clipping and overload recovery time of 25ns. The device is packaged in a 48-pin TQFP (PFB) package measuring 7mm × 7mm, with an operating temperature range of -40°C to +85°C.
2-Channel Variable Gain Amplifier 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141818-VCA2615PFBR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Amplifier Type: Variable Gain
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 42MHz
Alternative Parts (Cross-Reference): VCA2615PFBT;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
2-channel variable gain amplifier 48-TQFP -40 to 85 Product overview: VCA2615PFBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2615PFBR can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
IC VARIABLE GAIN 2 CIRC 48TQFP
Special Purpose Amplifiers 2Ch Variable Gain Amplifier
IC VARIABLE GAIN 2 CIRC 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA2615PFBR | 141818-VCA2615PFBR | 296-23594-2-ND | 687-VCA2615PFBR | VCA2615PFBR | VCA2615PFBR | VCA2615PFBR | VCA2615PFBR |
| Product Name | VCA2615 2-Channel Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2615PFBR | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | TQFP,VQFN | QFP; 48-TQFP (7x7) | 48-TQFP | Tape and Reel | QFP; 48-TQFP | Surface Mount | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 volts | |||||
| GBW | 42 MHz | 42 MHz |