Amplifier IC 2-Channel (Stereo) Class D 28-SSOP
Amplifier IC 2-Channel (Stereo) Class D 28-SSOP
IC AMP CLASS D STEREO 1W 28SSOP
IC AMP CLASS D STEREO 1W 28SSOP
Amplifier IC 2-Channel (Stereo) Class D 28-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 981-ZXCW6100S28TC-CHP | ZXCW6100S28TC | ZXCW6100S28TC | ZXCW6100S28TC |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |
| Output Power | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |