150MHz BW with linear in dB gain control variable gain amplifier 10-VSSOP -40 to 85
168MHz VGA IC, 40dB Gain, 1700V/µs Slew, 10-VSSOP Product overview: VCA820IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 168MHz, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA820IDGST can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 10-VSSOP
Variable Gain Amplifier 1 Circuit 10-VSSOP
IC VARIABLE GAIN 1 CIRC 10VSSOP
Special Purpose Amplifiers 150MHz BW w/ Linear
IC VARIABLE GAIN 1 CIRC 10VSSOP
Variable Gain Amplifier 1 Circuit 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA820IDGST | 687-VCA820IDGST | 296-22872-1-ND | VCA820IDGST | VCA820IDGST | VCA820IDGST | VCA820IDGST |
| Product Name | VCA820 150MHz BW with linear in dB gain control variable gain amplifier | 168MHz 1700V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 12 volts |