General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-5
IC OPAMP GP 1 CIRCUIT TSOT5 Product overview: XR1009IST5X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR1009IST5X can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802236-XR1009IST5X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 18MHz
Amplifier Type: General Purpose
Slew Rate: 27V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 370nA
Voltage - Input Offset: 5mV
Current - Supply: 208μA
Current - Output / Channel: 8.5mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TSOT-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC OPAMP GP 1 CIRCUIT TSOT5
IC OPAMP GP 1 CIRCUIT TSOT5
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | XR1009IST5X-ND | 687-XR1009IST5X | 802236-XR1009IST5X | XR1009IST5X | XR1009IST5X | XR1009IST5X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR1009IST5X | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | ||||
| Source Current (IS) | 0.2080 milliamps | 0.2080 milliamps | 0.2080 milliamps | 0.2080 milliamps | ||
| Slew Rate | 27 V/µs | 27 V/µs | 27 V/µs | 2.70E-5 V/µs | 27 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | Tape & Reel (TR) | -40degC ~ 125degC | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |