High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 8-SOIC
VCA810ID, Volt Controlled Amplifiers
VCA810ID, Volt Controlled Amplifiers
VCA810ID, Volt Controlled Amplifiers
Manufacturer: Texas Instruments
Win Source Part Number: 036235-VCA810ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 35MHz
Amplifier Type: Variable Gain
Slew Rate: 350 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4 V to 6 V
Operating Supply Current: 20mA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
35MHz Op Amp, 350V/µs Slew Rate, 85dB CMRR, 1-Ch, 8-SOIC Product overview: VCA810ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 350V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHz, 350V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA810ID can be used for catalog matching and distributor lookup.
ADJ GAIN AMP, +/-5V, 35MHZ, 8SO; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:35MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4V to ± 6V; Amplifier Case RoHS Compliant: Yes
Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Variable Gain Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA810ID | 296-17317-5-ND | 1977637P | 1977637 | 036235-VCA810ID | 687-VCA810ID | 28AH6397 | VCA810ID | VCA810ID | VCA810ID | VCA810ID | VCA810ID |
| Product Name | VCA810 High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier | Instrumentation, Op Amps, Buffer Amps | Voltage Controlled Amplifiers | Voltage Controlled Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA810ID | 35MHz 350V SOIC Operational Amplifier IC | Adj Gain Amp, +/-5V, 35Mhz, 8So; No. Of Channels Texas Instruments | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC; 8-SOIC | Rail/Tube | Surface Mount | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | ||||||||
| Slew Rate | 350 V/µs | 350 V/µs | 350 V/µs | 350 V/µs | 3.50E-4 V/µs | 350 V/µs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |