Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 8-SOIC -55 to 125
IC OP AMP 2CH 8-SOIC
ENHANCED PRODUCT, DUAL, 5.5-V, 5
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | V62/06607-02XE | 296-V62/06607-02XETR-ND | V62/06607-02XE |
| Product Name | TLV2772A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | ||
| CMRR | 70 dB | ||
| GBW | 5.1 MHz | ||
| Slew Rate | 10.5 V/µs | 10.5 V/µs | 1.05E-5 V/µs |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |