The UA748IN is a precision single operational amplifier designed for general-purpose applications. It features a maximum input offset voltage of 3mV over temperature, ensuring low drift and high accuracy. The amplifier operates with a supply voltage range of ±5V to ±15V and consumes low power, with a maximum of 50mW at ±15V. This device includes continuous short-circuit protection and can function as a comparator with differential inputs up to ±30V. It is designed to avoid latch-up when the common-mode range is exceeded. The UA748IN has a large common-mode and differential voltage range, making it versatile for various applications. The amplifier's pin configuration is compatible with the LM101A, facilitating easy integration into existing designs. The UA748IN is available in multiple temperature ranges and package types, including DIP and SO packages, catering to different project requirements.
Manufacturer: STMicroelectronics
Win Source Part Number: 213634-UA748IN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 1.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Op Amp, 1MHz BW, 2mV Vos, 80dB CMRR, DIP-8 Product overview: UA748IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA748IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 213634-UA748IN | 687-UA748IN | 497-7690-5-ND | UA748IN | UA748IN | UA748IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA748IN | 1MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 20 volts | 15 volts | 10 volts | |||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||
| VOS | 0.7000 millivolts | 0.7000 millivolts | ||||
| IBIAS | 0.0250 µA | 0.0250 µA | ||||
| GBW | 1 MHz | 1 MHz |