Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers WB >40dB Gain Adj Rng Lin V/V Var Gain
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA822IDRG4 | VCA822IDRG4-ND | VCA822IDRG4 | VCA822IDRG4 | VCA822IDRG4 | VCA822IDRG4 |
| Product Name | VCA822 Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 36 milliamps | 36 milliamps | 36 milliamps | |||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs |