2-Channel Variable Gain Amplifier 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143539-VCA2617RHBT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 2 Circuit Differential 32-VQFN (5x5)
2-Ch Variable Gain Amp, 50MHz BW, 48dB Gain, VQFN Product overview: VCA2617RHBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2617RHBT can be used for catalog matching and distributor lookup.
Analog Circuit, 2 Func, 2 Channel, CMOS, PQCC32
IC VARIABLE GAIN 2 CIRC 32VQFN
Variable Gain Amplifier 2 Circuit Differential 32-VQFN (5x5)
IC VARIABLE GAIN 2 CIRC 32VQFN
Special Purpose Amplifiers 2-Channel Variable Gain Amplifier
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA2617RHBT | 143539-VCA2617RHBT | 296-18347-2-ND | 687-VCA2617RHBT | VCA2617RHBT | VCA2617RHBT | VCA2617RHBT | VCA2617RHBT | VCA2617RHBT |
| Product Name | VCA2617 2-Channel Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2617RHBT | Instrumentation, Op Amps, Buffer Amps | 50MHz VQFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | |
| Device Type | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | Tape and Reel | VQFN32 | -40degC ~ 85degC | 32-VFQFN Exposed Pad | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |||||||
| GBW | 50 MHz | 50 MHz |