LINEAR IC OPERATION AMPLIFIER TS Product overview: UPC1251GR-9LG-E1-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC1251GR-9LG-E1
IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
LINEAR IC OPERATION AMPLIFIER TS
LINEAR IC OPERATION AMPLIFIER TS
General Purpose Amplifier 2 Circuit Push-Pull, No 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-UPC1251GR-9LG-E1-A | 559-UPC1251GR-9LG-E1-ATR-ND | UPC1251GR-9LG-E1-A | UPC1251GR-9LG-E1-A | UPC1251GR-9LG-E1-A |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.5 to 15 volts | 3 volts | 3 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps |