Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
710MHz Variable Gain Amplifier, 10dB Gain, 2500V/µs Slew Rate, 14-SOIC Product overview: VCA824ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 2500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA824ID can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 902507-VCA824ID
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: VCA824
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-22898-5-NDR, VCA824IDG4, 296-22898-5, VCA824IDG4-ND, -296-22898-5-ND, -VCA824IDG4, -VCA824IDG4-NDR, 296-22898-5-NDR, -VCA824ID-NDR
IC VARIABLE GAIN 1 CIRC 14SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers WB >40dB Gain Adj Range Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA824ID | 687-VCA824ID | 296-22898-5-ND | 902507-VCA824ID | VCA824ID | VCA824ID | VCA824ID | VCA824ID |
| Product Name | VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | 710MHz 2500V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824ID | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | -6 volts | 8 volts |