Manufacturer: Texas Instruments
Win Source Part Number: 144631-UC3176QPTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Power
Slew Rate: 1 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 35 V
Operating Supply Current: 21mA
Channel Output Current: 2A
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 750
Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3176QPTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3176QPTR can be used for catalog matching and distributor lookup.
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
IC POWER 2 CIRCUIT 28PLCC
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
IC POWER 2 CIRCUIT 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 144631-UC3176QPTR | 687-UC3176QPTR | 296-27504-2-ND | UC3176QPTR | UC3176QPTR | UC3176QPTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3176QPTR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 35 volts | 3 to 35 volts | 3 volts | |||
| Source Current (IS) | 21 milliamps | 21 milliamps | ||||
| VOS | 8 millivolts | 8 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | ||||
| GBW | 1 MHz | 1 MHz |