Manufacturer: Texas Instruments
Win Source Part Number: 056204-VCA2612Y/2KG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 40MHz
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Dual, Variable Gain Amplifier with Low Noise Preamp, TQFP-48
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
Dual Variable Gain Amp, 40MHz BW, 80MHz GBW, TQFP Product overview: VCA2612Y/2KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 40MHz, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2612Y/2KG4 can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 2 CIRC 48TQFP
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
IC VARIABLE GAIN 2 CIRC 48TQFP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 056204-VCA2612Y/2KG4 | VCA2612Y/2KG4 | VCA2612Y/2KG4-ND | 687-VCA2612Y/2KG4 | VCA2612Y/2KG4 | VCA2612Y/2KG4 | VCA2612Y/2KG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2612Y/2KG4 | Instrumentation, Op Amps, Buffer Amps | Dual 40MHz 80MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 volts | ||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | |||||
| GBW | 80 MHz | 80 MHz | |||||
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | ||
| Bandwidth | 80 MHz | 80 MHz | 40 MHz | 40 MHz |