Texas Instruments High-Performance Analog Dual 168MHz 5V 1700V Operational Amplifier IC VCA822IDGSR

Description
168MHz Analog IC, VSSOP, 5V Dual Supply, 1700V/µs Slew Rate Product overview: VCA822IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 168MHz, 5V, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 168MHz, 5V, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
168MHz Analog IC, VSSOP, 5V Dual Supply, 1700V/µs Slew Rate Product overview: VCA822IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 168MHz, 5V, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 168MHz, 5V, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822IDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 168MHz 5V 1700V Operational Amplifier IC
687-VCA822IDGSR
Dual 168MHz 5V 1700V Operational Amplifier IC 687-VCA822IDGSR
168MHz Analog IC, VSSOP, 5V Dual Supply, 1700V/µs Slew Rate Product overview: VCA822IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 168MHz, 5V, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 168MHz, 5V, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822IDGSR can be used for catalog matching and distributor lookup.

168MHz Analog IC, VSSOP, 5V Dual Supply, 1700V/µs Slew Rate Product overview: VCA822IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 168MHz, 5V, 1700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 168MHz, 5V, 1700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDGSR - 938559-VCA822IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDGSR
938559-VCA822IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDGSR 938559-VCA822IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 938559-VCA822IDGSR Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 1 Circuit - 10-VSSOP Package: Reel - TR Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: VCA822 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: VCA822IDGSRG4, VCA822IDGSRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938559-VCA822IDGSR
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier 1 Circuit - 10-VSSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: VCA822
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: VCA822IDGSRG4, VCA822IDGSRG4-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - VCA822IDGSR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
VCA822IDGSR-ND
Instrumentation, Op Amps, Buffer Amps VCA822IDGSR-ND
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA822IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA822IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers VCA822IDGSR
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - VCA822IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA822IDGSR
Instrumentation, OP Amps, Buffer Amps VCA822IDGSR
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA822IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA822IDGSR
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-VCA822IDGSR 938559-VCA822IDGSR VCA822IDGSR-ND VCA822IDGSR VCA822IDGSR VCA822IDGSR
Product Name Dual 168MHz 5V 1700V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDGSR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 7 to 12 volts 7 volts
Slew Rate 1700 V/µs 1700 V/µs 0.0017 V/µs 1700 V/µs
Bandwidth 200 MHz 168 MHz 168 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1698193 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 volts
Package Type Vsp
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details