150MHz BW with linear in dB gain control variable gain amplifier 14-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 14-SOIC
168MHz VFA, 40dB Gain, 1700V/µs SR, 160mA IO, 14-SOIC Product overview: VCA820IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1700V, 160mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 168MHz, 1700V, 160mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA820IDR can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers 150MHz BW w/ Linear
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA820IDR | VCA820IDR-ND | 687-VCA820IDR | VCA820IDR | VCA820IDR | VCA820IDR | VCA820IDR | VCA820IDR |
| Product Name | VCA820 150MHz BW with linear in dB gain control variable gain amplifier | Instrumentation, Op Amps, Buffer Amps | 168MHz 1700V 160mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 34 milliamps | 34 milliamps | 34 milliamps | |||||
| Slew Rate | 1700 V/µs | 1700 V/µs | 1700 V/µs | 1700 V/µs | 0.0017 V/µs |