IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
LINEAR IC MSOP Product overview: UPC1251MP-KAA-E2-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC1251MP-KAA-E2
General Purpose Amplifier 2 Circuit Push-Pull, No 8-TSSOP
LINEAR IC MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 559-UPC1251MP-KAA-E2-ATR-ND | 687-UPC1251MP-KAA-E2-A | UPC1251MP-KAA-E2-A | UPC1251MP-KAA-E2-A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "8-TSSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP; SOP; TSSOP; 8-TSSOP (0.110\", 2.80mm Width) | Surface Mount |
| Standards | RoHS | RoHS |