Manufacturer: Diodes Incorporated
Win Source Part Number: 800439-ZXCW8100S28TC
Series: Acoustar, NOVALOAD
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, SPI, Tone and Volume Control
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 1W x 2 @ 4 Ohm
Family Name: ZXCW8100S28
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ZXCW8100S28;
Introduction Date: July 31, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 28-SSOP
Amplifier IC 2-Channel (Stereo) Class D 28-SSOP
IC AMP CLASS D STEREO 1W 28SSOP Product overview: ZXCW8100S28TC from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ZXCW8100S28TC can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 1W 28SSOP
IC AMP CLASS D STEREO 1W 28SSOP
Amplifier IC 2-Channel (Stereo) Class D 28-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 800439-ZXCW8100S28TC | 981-ZXCW8100S28TC-CHP | 742-ZXCW8100S28TC | ZXCW8100S28TC | ZXCW8100S28TC | ZXCW8100S28TC |
| Product Name | Linear - Linear - Amplifiers - Audio - ZXCW8100S28TC | Audio Amplifiers | 1W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D |