Buffer Amplifier 1 Circuit 6-SON (1x1)
High Speed Buffer for CCD Sensor 6-Pin X2SON T/R Product overview: VSP1000DSFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VSP1000DSFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1279892-VSP1000DSFR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 6-XFDFN
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 210MHz
Amplifier Type: Buffer
Family Name: VSP1000
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (1x1)
Dual Supply Voltage (±): 10 V ~ 16 V
Alternative Parts (Cross-Reference): VSP1000DSFT;
Introduction Date: January 01, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC BUFFER 1 CIRCUIT 6SON
High Speed Buffer for CCD Sensor 6-Pin X2SON T/R
IC BUFFER 1 CIRCUIT 6SON
Buffer Amplifier 1 Circuit 6-SON (1x1)
IC BUFFER 1 CIRCUIT 6SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-36873-2-ND | 687-VSP1000DSFR | 1279892-VSP1000DSFR | VSP1000DSFR | 815-VSP1000DSFR | VSP1000DSFR | VSP1000DSFR | VSP1000DSFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VSP1000DSFR | Instrumentation, OP Amps, Buffer Amps | High Speed Buffer for CCD Sensor 6-Pin X2SON T/R | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 6-XFDFN | Tape and Reel | Surface Mount | 6-XFDFN | 6-XFDFN | 6-XFDFN | ||
| Number of Pins | 6 | 6 | ||||||
| Standards | RoHS | RoHS |