Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
168MHz Variable Gain Amplifier, 40dB, 1700V/µs, 1-Ch, 14-SOIC Product overview: VCA822IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 168MHz, 1700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822IDR can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1279131-VCA822IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 168MHz
Amplifier Type: Variable Gain
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Family Name: VCA822
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 160mA
SR - Slew Rate: 1700 V/μs
Dual Supply Voltage (±): ±3.5 V ~ 6 V
Alternative Parts (Cross-Reference): VCA822IDGST; VCA822IDRG4; VCA822IDG4;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers WB >40dB Gain Adj Rng Lin V/V Var Gain
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA822IDR | 687-VCA822IDR | VCA822IDR-ND | 1279131-VCA822IDR | VCA822IDR | VCA822IDR | VCA822IDR | VCA822IDR |
| Product Name | VCA822 Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | 168MHz 1700V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822IDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 12 volts | 12 volts |