Amplifier IC 2-Channel (Stereo) Class G 12-W-CSP (1.84x1.34)
IC AMP CLASS G STEREO 28MW 12CSP Product overview: WM9010ECSN/R from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 28MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-WM9010ECSN/R can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 109324-WM9010ECSN/R
Packaging: Reel - TR
Type: Class G
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 28mW x 2 @ 32 Ohm
Family Name: WM9010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-W-CSP (1.84x1.34)
Dimension: 12-WFBGA, WLCSP
Supply Voltage - Operating: 1.71 V to 2 V
Introduction Date: February 08, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC AMP CLASS G STEREO 28MW 12CSP
Amplifier IC 2-Channel (Stereo) Class G 12-W-CSP (1.84x1.34)
IC AMP CLASS G STEREO 28MW 12CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | WM9010ECSN/RTR-ND | 742-WM9010ECSN/R | 109324-WM9010ECSN/R | WM9010ECSN/R | WM9010ECSN/R | WM9010ECSN/R |
| Product Name | Audio Amplifiers | 28MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - WM9010ECSN/R | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 1.71 to 2 volts | 1.71 to 2 volts | 1.71 to 2 volts | 2 to 1.71 volts | ||
| Output Power | 0.0280 watts | 0.0280 watts | 0.0280 watts | 0.0280 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class G | Class G | Class G |