Amplifier IC 2-Channel (Stereo) Class D 16-QSOP-EP
Amplifier IC 2-Channel (Stereo) Class D 16-QSOP-EP
IC AMP CLASS D STEREO 1W 16QSOP
IC AMP CLASS D STEREO 1W 16QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | ZXCD1000EQ16TC-ND | ZXCD1000EQ16TC | ZXCD1000EQ16TC | ZXCD1000EQ16TC |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 12 to 18 volts | 12 to 18 volts | 18 to 12 volts | |
| Output Power | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |