Texas Instruments VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier VCA824IDGST

Description
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier - VCA824IDGST - Texas Instruments
Dallas, TX, United States
VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier
VCA824IDGST
VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier VCA824IDGST
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85

Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
710MHz 2500V MSOP Operational Amplifier IC
687-VCA824IDGST
710MHz 2500V MSOP Operational Amplifier IC 687-VCA824IDGST
710MHz Variable Gain Amplifier, 2500V/µs Slew Rate, 10dB Gain, MSOP Product overview: VCA824IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 2500V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA824IDGST can be used for catalog matching and distributor lookup.

710MHz Variable Gain Amplifier, 2500V/µs Slew Rate, 10dB Gain, MSOP Product overview: VCA824IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710MHz, 2500V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA824IDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824IDGST - 799024-VCA824IDGST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824IDGST
799024-VCA824IDGST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824IDGST 799024-VCA824IDGST
Manufacturer: Texas Instruments Win Source Part Number: 799024-VCA824IDGST Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 710MHz Amplifier Type: Variable Gain Current - Input Bias: 19μA Voltage - Input Offset: 4mV Family Name: VCA824 Categories: Integrated Circuits (ICs) Operating Supply Current: 36.5mA Manufacturer Package: 10-VSSOP Output Current per Channel: 90mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): ±4 V ~ 6 V Alternative Parts (Cross-Reference): AD8337BCPZ-WP; AD8337BCPZ-R2; AD8260ACPZ-R7; AD8260ACPZ-WP; Introduction Date: July 05, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799024-VCA824IDGST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 710MHz
Amplifier Type: Variable Gain
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Family Name: VCA824
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36.5mA
Manufacturer Package: 10-VSSOP
Output Current per Channel: 90mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): ±4 V ~ 6 V
Alternative Parts (Cross-Reference): AD8337BCPZ-WP; AD8337BCPZ-R2; AD8260ACPZ-R7; AD8260ACPZ-WP;
Introduction Date: July 05, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-VCA824IDGSTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-VCA824IDGSTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-VCA824IDGSTCT-ND
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-VCA824IDGSTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-VCA824IDGSTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-VCA824IDGSTTR-ND
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-VCA824IDGSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-VCA824IDGSTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-VCA824IDGSTDKR-ND
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824IDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA824IDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA824IDGST
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Special Purpose Amplifiers
VCA824IDGST
Special Purpose Amplifiers VCA824IDGST
Special Purpose Amplifiers WB 420MHz >40dB Gain Adjust Rng

Special Purpose Amplifiers WB 420MHz >40dB Gain Adjust Rng

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA824IDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA824IDGST
Integrated Circuits (ICs) - Linear - Amplifiers VCA824IDGST
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - VCA824IDGST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
VCA824IDGST
Instrumentation, OP Amps, Buffer Amps VCA824IDGST
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - VCA824IDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA824IDGST
Instrumentation, OP Amps, Buffer Amps VCA824IDGST
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number VCA824IDGST 687-VCA824IDGST 799024-VCA824IDGST 296-VCA824IDGSTCT-ND VCA824IDGST VCA824IDGST VCA824IDGST VCA824IDGST VCA824IDGST
Product Name VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 710MHz 2500V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824IDGST Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Variable Gain Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP Tape and Reel MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount Surface Mount SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 8 to 12 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data